Vishay Intertechnology, Inc. RES 100K OHM 1W .5% AXIAL CMF60100K00DHRE

Description
RES 100Kohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1W .5% AXIAL - CMF60100K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1W .5% AXIAL
CMF60100K00DHRE
RES 100K OHM 1W .5% AXIAL CMF60100K00DHRE
RES 100Kohm 1W .5% AXIAL

RES 100Kohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60100K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60100K00DHRE-ND
Through Hole Resistors CMF60100K00DHRE-ND
100 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60100K00DHRE CMF60100K00DHRE-ND
Product Name RES 100K OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details