Vishay Intertechnology, Inc. Vishay/DaleRES 9.76K OHM 1% 50PPM 1/2W CMF559K7600FHEB

Description
Vishay/DaleRES 9.76Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
Vishay/DaleRES 9.76Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 9.76K OHM 1% 50PPM 1/2W - CMF559K7600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 9.76K OHM 1% 50PPM 1/2W
CMF559K7600FHEB
Vishay/DaleRES 9.76K OHM 1% 50PPM 1/2W CMF559K7600FHEB
Vishay/DaleRES 9.76Kohm 1% 50PPM 1/2W

Vishay/DaleRES 9.76Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF9.76KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF9.76KHFCT-ND
Through Hole Resistors CMF9.76KHFCT-ND
9.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF9.76KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF9.76KHFTR-ND
Through Hole Resistors CMF9.76KHFTR-ND
9.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.76K 1% T-2 Eb E3 Vishay - 69P2109 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.76K 1% T-2 Eb E3 Vishay
69P2109
Cmf-55 9.76K 1% T-2 Eb E3 Vishay 69P2109
CMF-55 9.76K 1% T-2 EB e3

CMF-55 9.76K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K7600FHEB CMF9.76KHFCT-ND 69P2109
Product Name Vishay/DaleRES 9.76K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 9.76K 1% T-2 Eb E3 Vishay
Resistance Range 9760 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details