Vishay Intertechnology, Inc. Through Hole Resistors CMF559K5300BHBF

Description
9.53 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.53 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559K5300BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K5300BHBF-ND
Through Hole Resistors CMF559K5300BHBF-ND
9.53 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.53 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.53K OHM 1/2W .1% AXIAL - CMF559K5300BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/2W .1% AXIAL
CMF559K5300BHBF
RES 9.53K OHM 1/2W .1% AXIAL CMF559K5300BHBF
RES 9.53Kohm 1/2W .1% AXIAL

RES 9.53Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,95.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 29C8209 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,95.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
29C8209
Resistor,metal Film,95.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 29C8209
Resistor,Metal Film,95.3KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,95.3KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K5300BHBF-ND CMF559K5300BHBF 29C8209
Product Name Through Hole Resistors RES 9.53K OHM 1/2W .1% AXIAL Resistor,metal Film,95.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers