Vishay Intertechnology, Inc. RES 976K OHM 1/2W .5% AXIAL CMF55976K00DHEB

Description
RES 976Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 976Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976K OHM 1/2W .5% AXIAL - CMF55976K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1/2W .5% AXIAL
CMF55976K00DHEB
RES 976K OHM 1/2W .5% AXIAL CMF55976K00DHEB
RES 976Kohm 1/2W .5% AXIAL

RES 976Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55976K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55976K00DHEB-ND
Through Hole Resistors CMF55976K00DHEB-ND
976 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

976 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 976K .5% T-2 Eb E3 Vishay - 69P2462 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 976K .5% T-2 Eb E3 Vishay
69P2462
Cmf-55 976K .5% T-2 Eb E3 Vishay 69P2462
CMF-55 976K .5% T-2 EB e3

CMF-55 976K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55976K00DHEB CMF55976K00DHEB-ND 69P2462
Product Name RES 976K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 976K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details