Vishay Intertechnology, Inc. RES 85.8 OHM 1/2W 0.1% AXIAL CMF5585R800BHEB

Description
RES 85.8ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 85.8ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 85.8 OHM 1/2W 0.1% AXIAL - CMF5585R800BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 85.8 OHM 1/2W 0.1% AXIAL
CMF5585R800BHEB
RES 85.8 OHM 1/2W 0.1% AXIAL CMF5585R800BHEB
RES 85.8ohm 1/2W 0.1% AXIAL

RES 85.8ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5585R800BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5585R800BHEB-ND
Through Hole Resistors CMF5585R800BHEB-ND
85.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

85.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 85.8 .1% T-2 Eb E3 Vishay - 69P1866 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 85.8 .1% T-2 Eb E3 Vishay
69P1866
Cmf-55 85.8 .1% T-2 Eb E3 Vishay 69P1866
CMF-55 85.8 .1% T-2 EB e3

CMF-55 85.8 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5585R800BHEB CMF5585R800BHEB-ND 69P1866
Product Name RES 85.8 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 85.8 .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 85.8 ohms 85.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details