Vishay Intertechnology, Inc. Through Hole Resistors CMF5580K600BHR6

Description
80.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
80.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5580K600BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580K600BHR6-ND
Through Hole Resistors CMF5580K600BHR6-ND
80.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 80.6K OHM 1/2W .1% AXIAL - CMF5580K600BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/2W .1% AXIAL
CMF5580K600BHR6
RES 80.6K OHM 1/2W .1% AXIAL CMF5580K600BHR6
RES 80.6Kohm 1/2W .1% AXIAL

RES 80.6Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,806Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8397 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,806Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C8397
Resistor,metal Film,806Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C8397
Resistor,Metal Film,806KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,806KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580K600BHR6-ND CMF5580K600BHR6 41C8397
Product Name Through Hole Resistors RES 80.6K OHM 1/2W .1% AXIAL Resistor,metal Film,806Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers