Vishay Intertechnology, Inc. RES 80.6K OHM 1/2W .1% AXIAL CMF5580K600BEEB

Description
RES 80.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 80.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1/2W .1% AXIAL - CMF5580K600BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/2W .1% AXIAL
CMF5580K600BEEB
RES 80.6K OHM 1/2W .1% AXIAL CMF5580K600BEEB
RES 80.6Kohm 1/2W .1% AXIAL

RES 80.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5580K600BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580K600BEEB-ND
Through Hole Resistors CMF5580K600BEEB-ND
80.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 80.6K .1% T-9 Eb E3 Vishay - 69P1585 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 80.6K .1% T-9 Eb E3 Vishay
69P1585
Cmf-55 80.6K .1% T-9 Eb E3 Vishay 69P1585
CMF-55 80.6K .1% T-9 EB e3

CMF-55 80.6K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580K600BEEB CMF5580K600BEEB-ND 69P1585
Product Name RES 80.6K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 80.6K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details