6.04 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 6.04Mohm 1/2W .5% AXIAL
RES 6.04M OHM 1/2W .5% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF556M0400DHEK-ND | CMF556M0400DHEK | CMF556M0400DHEK |
| Product Name | Through Hole Resistors | RES 6.04M OHM 1/2W .5% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |