Vishay Intertechnology, Inc. RES 68.1 OHM 1/2W 1% AXIAL CMF5568R100FKEB70

Description
RES 68.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1/2W 1% AXIAL - CMF5568R100FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/2W 1% AXIAL
CMF5568R100FKEB70
RES 68.1 OHM 1/2W 1% AXIAL CMF5568R100FKEB70
RES 68.1ohm 1/2W 1% AXIAL

RES 68.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5568R100FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568R100FKEB70-ND
Through Hole Resistors CMF5568R100FKEB70-ND
68.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 68.1 1% T-1 Eb E3 Vishay - 69P0625 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 68.1 1% T-1 Eb E3 Vishay
69P0625
Cmf-55-70 68.1 1% T-1 Eb E3 Vishay 69P0625
CMF-55-70 68.1 1% T-1 EB e3

CMF-55-70 68.1 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568R100FKEB70 CMF5568R100FKEB70-ND 69P0625
Product Name RES 68.1 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 68.1 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers