Vishay Intertechnology, Inc. RES 683.8 OHM 1/2W 0.1% AXIAL CMF55683R80BERE

Description
RES 683.8ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 683.8ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 683.8 OHM 1/2W 0.1% AXIAL - CMF55683R80BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 683.8 OHM 1/2W 0.1% AXIAL
CMF55683R80BERE
RES 683.8 OHM 1/2W 0.1% AXIAL CMF55683R80BERE
RES 683.8ohm 1/2W 0.1% AXIAL

RES 683.8ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55683R80BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55683R80BERE-ND
Through Hole Resistors CMF55683R80BERE-ND
683.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

683.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55683R80BERE CMF55683R80BERE-ND
Product Name RES 683.8 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 684 ohms 684 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers