Vishay Intertechnology, Inc. RES 66K OHM 1/2W 1% AXIAL CMF5566K000FEBF

Description
RES 66Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 66Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66K OHM 1/2W 1% AXIAL - CMF5566K000FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66K OHM 1/2W 1% AXIAL
CMF5566K000FEBF
RES 66K OHM 1/2W 1% AXIAL CMF5566K000FEBF
RES 66Kohm 1/2W 1% AXIAL

RES 66Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5566K000FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5566K000FEBF-ND
Through Hole Resistors CMF5566K000FEBF-ND
66 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5566K000FEBF CMF5566K000FEBF-ND
Product Name RES 66K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details