Vishay Intertechnology, Inc. Metal Film Resistors - CMF55665R00DHR6

Description
Metal Film Resistors - Through Hole 1/4watt 665ohms .5%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 665ohms .5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55665R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55665R00DHR6
Metal Film Resistors - CMF55665R00DHR6
Metal Film Resistors - Through Hole 1/4watt 665ohms .5%

Metal Film Resistors - Through Hole 1/4watt 665ohms .5%

Supplier's Site
Through Hole Resistors - 541-CMF55665R00DHR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55665R00DHR6CT-ND
Through Hole Resistors 541-CMF55665R00DHR6CT-ND
RES 665 OHM 1/2W .5% AXIAL

RES 665 OHM 1/2W .5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF55665R00DHR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55665R00DHR6TR-ND
Through Hole Resistors 541-CMF55665R00DHR6TR-ND
665 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55665R00DHR6 541-CMF55665R00DHR6CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 665 ohms 665 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers