Vishay Intertechnology, Inc. RES 619 OHM 1/2W 1% AXIAL CMF55619R00FHEK

Description
RES 619ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 619ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/2W 1% AXIAL - CMF55619R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/2W 1% AXIAL
CMF55619R00FHEK
RES 619 OHM 1/2W 1% AXIAL CMF55619R00FHEK
RES 619ohm 1/2W 1% AXIAL

RES 619ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55619R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55619R00FHEK-ND
Through Hole Resistors CMF55619R00FHEK-ND
619 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 619 1% T-2 Ek E3 Vishay - 69P0331 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 619 1% T-2 Ek E3 Vishay
69P0331
Cmf-55 619 1% T-2 Ek E3 Vishay 69P0331
CMF-55 619 1% T-2 EK e3

CMF-55 619 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55619R00FHEK CMF55619R00FHEK-ND 69P0331
Product Name RES 619 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 619 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers