RES 604Kohm 1/2W 1% AXIAL
604 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-55-70 604K 1% T-1 RE6
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55604K00FKR670 | CMF55604K00FKR670-ND | 69P0242 |
| Product Name | RES 604K OHM 1/2W 1% AXIAL | Through Hole Resistors | Cmf-55-70 604K 1% T-1 Re6 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 604000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor |