Vishay Intertechnology, Inc. Through Hole Resistors CMF55597R00FKRE39

Description
597 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
597 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55597R00FKRE39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55597R00FKRE39-ND
Through Hole Resistors CMF55597R00FKRE39-ND
597 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

597 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55597R00FKRE39 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55597R00FKRE39
Metal Film Resistors - CMF55597R00FKRE39
Metal Film Resistors - Through Hole CMF-55-39 597 1% T-1 R36

Metal Film Resistors - Through Hole CMF-55-39 597 1% T-1 R36

Supplier's Site
Cmf-55-39 597 1% T-1 R36 Vishay - 68P9828 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 597 1% T-1 R36 Vishay
68P9828
Cmf-55-39 597 1% T-1 R36 Vishay 68P9828
CMF-55-39 597 1% T-1 R36

CMF-55-39 597 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55597R00FKRE39-ND CMF55597R00FKRE39 68P9828
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-39 597 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 597 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers