Vishay Intertechnology, Inc. RES 56.2 OHM 1/2W 1% AXIAL CMF5556R200FKEK

Description
RES 56.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1/2W 1% AXIAL - CMF5556R200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1/2W 1% AXIAL
CMF5556R200FKEK
RES 56.2 OHM 1/2W 1% AXIAL CMF5556R200FKEK
RES 56.2ohm 1/2W 1% AXIAL

RES 56.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5556R200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556R200FKEK-ND
Through Hole Resistors CMF5556R200FKEK-ND
56.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 56.2 1% T-1 Ek E3 Vishay - 48P6962 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 56.2 1% T-1 Ek E3 Vishay
48P6962
Cmf-55 56.2 1% T-1 Ek E3 Vishay 48P6962
CMF-55 56.2 1% T-1 EK e3

CMF-55 56.2 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556R200FKEK CMF5556R200FKEK-ND 48P6962
Product Name RES 56.2 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 56.2 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details