Vishay Intertechnology, Inc. RES 55.6 OHM 1/2W .5% AXIAL CMF5555R600DHBF

Description
RES 55.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 55.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 55.6 OHM 1/2W .5% AXIAL - CMF5555R600DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 55.6 OHM 1/2W .5% AXIAL
CMF5555R600DHBF
RES 55.6 OHM 1/2W .5% AXIAL CMF5555R600DHBF
RES 55.6ohm 1/2W .5% AXIAL

RES 55.6ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5555R600DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5555R600DHBF-ND
Through Hole Resistors CMF5555R600DHBF-ND
55.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

55.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5555R600DHBF CMF5555R600DHBF-ND
Product Name RES 55.6 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 55.6 ohms 55.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers