Vishay Intertechnology, Inc. Through Hole Resistors CMF5550K500DHBF

Description
50.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
50.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5550K500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5550K500DHBF-ND
Through Hole Resistors CMF5550K500DHBF-ND
50.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 50.5K OHM 1/2W .5% AXIAL - CMF5550K500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5K OHM 1/2W .5% AXIAL
CMF5550K500DHBF
RES 50.5K OHM 1/2W .5% AXIAL CMF5550K500DHBF
RES 50.5Kohm 1/2W .5% AXIAL

RES 50.5Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 50.5K .5% T-2 B14 Vishay - 68P9172 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 50.5K .5% T-2 B14 Vishay
68P9172
Cmf-55 50.5K .5% T-2 B14 Vishay 68P9172
CMF-55 50.5K .5% T-2 B14

CMF-55 50.5K .5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5550K500DHBF-ND CMF5550K500DHBF 68P9172
Product Name Through Hole Resistors RES 50.5K OHM 1/2W .5% AXIAL Cmf-55 50.5K .5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details