Vishay Intertechnology, Inc. RES 500K OHM 1/2W 1% AXIAL CMF55500K00FEBF

Description
RES 500Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 500Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500K OHM 1/2W 1% AXIAL - CMF55500K00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500K OHM 1/2W 1% AXIAL
CMF55500K00FEBF
RES 500K OHM 1/2W 1% AXIAL CMF55500K00FEBF
RES 500Kohm 1/2W 1% AXIAL

RES 500Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55500K00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55500K00FEBF-ND
Through Hole Resistors CMF55500K00FEBF-ND
500 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 500 Kohm, +/1 Percent, 25 Ppm Vishay - 41C6085 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 500 Kohm, +/1 Percent, 25 Ppm Vishay
41C6085
Cmf55, 500 Kohm, +/1 Percent, 25 Ppm Vishay 41C6085
CMF55, 500 kOhm, +/- 1 Percent, 25 ppm

CMF55, 500 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55500K00FEBF CMF55500K00FEBF-ND 41C6085
Product Name RES 500K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 500 Kohm, +/1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details