Vishay Intertechnology, Inc. Through Hole Resistors CMF55498K00BERE

Description
498 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
498 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55498K00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55498K00BERE-ND
Through Hole Resistors CMF55498K00BERE-ND
498 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

498 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 498K OHM 1/2W 0.1% AXIAL - CMF55498K00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 498K OHM 1/2W 0.1% AXIAL
CMF55498K00BERE
RES 498K OHM 1/2W 0.1% AXIAL CMF55498K00BERE
RES 498Kohm 1/2W 0.1% AXIAL

RES 498Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 498 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C5552 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 498 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C5552
Cmf55, 498 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C5552
CMF55, 498 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 498 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55498K00BERE-ND CMF55498K00BERE 41C5552
Product Name Through Hole Resistors RES 498K OHM 1/2W 0.1% AXIAL Cmf55, 498 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details