Vishay Intertechnology, Inc. RES 487K OHM 1/2W .1% AXIAL CMF55487K00BHEB

Description
RES 487Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 487Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487K OHM 1/2W .1% AXIAL - CMF55487K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487K OHM 1/2W .1% AXIAL
CMF55487K00BHEB
RES 487K OHM 1/2W .1% AXIAL CMF55487K00BHEB
RES 487Kohm 1/2W .1% AXIAL

RES 487Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55487K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55487K00BHEB-ND
Through Hole Resistors CMF55487K00BHEB-ND
487 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55487K00BHEB CMF55487K00BHEB-ND
Product Name RES 487K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 487000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details