Vishay Intertechnology, Inc. RES 470 OHM 1/2W 1% AXIAL CMF55470R00FKRE70

Description
RES 470ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/2W 1% AXIAL - CMF55470R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W 1% AXIAL
CMF55470R00FKRE70
RES 470 OHM 1/2W 1% AXIAL CMF55470R00FKRE70
RES 470ohm 1/2W 1% AXIAL

RES 470ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55470R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470R00FKRE70-ND
Through Hole Resistors CMF55470R00FKRE70-ND
470 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 470 1% T-1 R36 Vishay - 68P8445 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 470 1% T-1 R36 Vishay
68P8445
Cmf-55-70 470 1% T-1 R36 Vishay 68P8445
CMF-55-70 470 1% T-1 R36

CMF-55-70 470 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55470R00FKRE70 CMF55470R00FKRE70-ND 68P8445
Product Name RES 470 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 470 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers