Vishay Intertechnology, Inc. RES 46.4K OHM 1/2W .1% AXIAL CMF5546K400BEEB

Description
RES 46.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 46.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1/2W .1% AXIAL - CMF5546K400BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/2W .1% AXIAL
CMF5546K400BEEB
RES 46.4K OHM 1/2W .1% AXIAL CMF5546K400BEEB
RES 46.4Kohm 1/2W .1% AXIAL

RES 46.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5546K400BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5546K400BEEB-ND
Through Hole Resistors CMF5546K400BEEB-ND
46.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 46.4K .1% T-9 Eb E3 Vishay - 68P8246 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 46.4K .1% T-9 Eb E3 Vishay
68P8246
Cmf-55 46.4K .1% T-9 Eb E3 Vishay 68P8246
CMF-55 46.4K .1% T-9 EB e3

CMF-55 46.4K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5546K400BEEB CMF5546K400BEEB-ND 68P8246
Product Name RES 46.4K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 46.4K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details