Vishay Intertechnology, Inc. RES 416 OHM 1/2W 0.25% AXIAL CMF55416R00CHEB

Description
RES 416ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 416ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 416 OHM 1/2W 0.25% AXIAL - CMF55416R00CHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 416 OHM 1/2W 0.25% AXIAL
CMF55416R00CHEB
RES 416 OHM 1/2W 0.25% AXIAL CMF55416R00CHEB
RES 416ohm 1/2W 0.25% AXIAL

RES 416ohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55416R00CHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55416R00CHEB-ND
Through Hole Resistors CMF55416R00CHEB-ND
416 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

416 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55416R00CHEB CMF55416R00CHEB-ND
Product Name RES 416 OHM 1/2W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 416 ohms 416 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers