Vishay Intertechnology, Inc. RES 40.2 OHM 1/2W 1% AXIAL CMF5540R200FHEK

Description
RES 40.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1/2W 1% AXIAL - CMF5540R200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/2W 1% AXIAL
CMF5540R200FHEK
RES 40.2 OHM 1/2W 1% AXIAL CMF5540R200FHEK
RES 40.2ohm 1/2W 1% AXIAL

RES 40.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5540R200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540R200FHEK-ND
Through Hole Resistors CMF5540R200FHEK-ND
40.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 40.2 1% T-2 Ek E3 Vishay - 68P7796 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 40.2 1% T-2 Ek E3 Vishay
68P7796
Cmf-55 40.2 1% T-2 Ek E3 Vishay 68P7796
CMF-55 40.2 1% T-2 EK e3

CMF-55 40.2 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5540R200FHEK CMF5540R200FHEK-ND 68P7796
Product Name RES 40.2 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 40.2 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers