Vishay Intertechnology, Inc. RES 3.65K OHM 1/2W .1% AXIAL CMF553K6500BHEK

Description
RES 3.65Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.65Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1/2W .1% AXIAL - CMF553K6500BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1/2W .1% AXIAL
CMF553K6500BHEK
RES 3.65K OHM 1/2W .1% AXIAL CMF553K6500BHEK
RES 3.65Kohm 1/2W .1% AXIAL

RES 3.65Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K6500BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K6500BHEK-ND
Through Hole Resistors CMF553K6500BHEK-ND
3.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.65K .1% T-2 Ek E3 Vishay - 68P5579 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.65K .1% T-2 Ek E3 Vishay
68P5579
Cmf-55 3.65K .1% T-2 Ek E3 Vishay 68P5579
CMF-55 3.65K .1% T-2 EK e3

CMF-55 3.65K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K6500BHEK CMF553K6500BHEK-ND 68P5579
Product Name RES 3.65K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 3.65K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers