Vishay Intertechnology, Inc. RES 3.01K OHM 1/2W 1% AXIAL CMF553K0100FKRE70

Description
RES 3.01Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/2W 1% AXIAL - CMF553K0100FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/2W 1% AXIAL
CMF553K0100FKRE70
RES 3.01K OHM 1/2W 1% AXIAL CMF553K0100FKRE70
RES 3.01Kohm 1/2W 1% AXIAL

RES 3.01Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K0100FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0100FKRE70-ND
Through Hole Resistors CMF553K0100FKRE70-ND
3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 3.01K 1% T-1 R36 Vishay - 68P5392 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 3.01K 1% T-1 R36 Vishay
68P5392
Cmf-55-70 3.01K 1% T-1 R36 Vishay 68P5392
CMF-55-70 3.01K 1% T-1 R36

CMF-55-70 3.01K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K0100FKRE70 CMF553K0100FKRE70-ND 68P5392
Product Name RES 3.01K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 3.01K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers