Vishay Intertechnology, Inc. Through Hole Resistors CMF553K0000FHEK

Description
3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K0000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0000FHEK-ND
Through Hole Resistors CMF553K0000FHEK-ND
3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3K OHM 1/2W 1% AXIAL - CMF553K0000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/2W 1% AXIAL
CMF553K0000FHEK
RES 3K OHM 1/2W 1% AXIAL CMF553K0000FHEK
RES 3Kohm 1/2W 1% AXIAL

RES 3Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 3K 1% T-2 Ek E3 Vishay - 68P5360 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3K 1% T-2 Ek E3 Vishay
68P5360
Cmf-55 3K 1% T-2 Ek E3 Vishay 68P5360
CMF-55 3K 1% T-2 EK e3

CMF-55 3K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K0000FHEK-ND CMF553K0000FHEK 68P5360
Product Name Through Hole Resistors RES 3K OHM 1/2W 1% AXIAL Cmf-55 3K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers