Vishay Intertechnology, Inc. Through Hole Resistors CMF55365R00BEEB

Description
365 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
365 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55365R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55365R00BEEB-ND
Through Hole Resistors CMF55365R00BEEB-ND
365 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

365 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 365 OHM 1/2W .1% AXIAL - CMF55365R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/2W .1% AXIAL
CMF55365R00BEEB
RES 365 OHM 1/2W .1% AXIAL CMF55365R00BEEB
RES 365ohm 1/2W .1% AXIAL

RES 365ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 365 .1% T-9 Eb E3 Vishay - 68P6883 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 365 .1% T-9 Eb E3 Vishay
68P6883
Cmf-55 365 .1% T-9 Eb E3 Vishay 68P6883
CMF-55 365 .1% T-9 EB e3

CMF-55 365 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55365R00BEEB-ND CMF55365R00BEEB 68P6883
Product Name Through Hole Resistors RES 365 OHM 1/2W .1% AXIAL Cmf-55 365 .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details