Vishay Intertechnology, Inc. Through Hole Resistors CMF55316R00DHR6

Description
316 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
316 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55316R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55316R00DHR6-ND
Through Hole Resistors CMF55316R00DHR6-ND
316 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 316 OHM 1/2W .5% AXIAL - CMF55316R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/2W .5% AXIAL
CMF55316R00DHR6
RES 316 OHM 1/2W .5% AXIAL CMF55316R00DHR6
RES 316ohm 1/2W .5% AXIAL

RES 316ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 316 .5% T-2 Re6 Vishay - 68P6295 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 316 .5% T-2 Re6 Vishay
68P6295
Cmf-55 316 .5% T-2 Re6 Vishay 68P6295
CMF-55 316 .5% T-2 RE6

CMF-55 316 .5% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55316R00DHR6-ND CMF55316R00DHR6 68P6295
Product Name Through Hole Resistors RES 316 OHM 1/2W .5% AXIAL Cmf-55 316 .5% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers