Vishay Intertechnology, Inc. Through Hole Resistors CMF55316K00FHEB

Description
316 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
316 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF316KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF316KHFCT-ND
Through Hole Resistors CMF316KHFCT-ND
316 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF316KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF316KHFTR-ND
Through Hole Resistors CMF316KHFTR-ND
316 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 316K OHM 1/2W 1% AXIAL - CMF55316K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316K OHM 1/2W 1% AXIAL
CMF55316K00FHEB
RES 316K OHM 1/2W 1% AXIAL CMF55316K00FHEB
RES 316Kohm 1/2W 1% AXIAL

RES 316Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 316K 1% T-2 Eb E3 Vishay - 68P6289 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 316K 1% T-2 Eb E3 Vishay
68P6289
Cmf-55 316K 1% T-2 Eb E3 Vishay 68P6289
CMF-55 316K 1% T-2 EB e3

CMF-55 316K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF316KHFCT-ND CMF55316K00FHEB 68P6289
Product Name Through Hole Resistors RES 316K OHM 1/2W 1% AXIAL Cmf-55 316K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers