Vishay Intertechnology, Inc. Metal Film Resistors - CMF5530K100BER670

Description
Metal Film Resistors - Through Hole 1/4watt 30.1Kohms 0.1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 30.1Kohms 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5530K100BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5530K100BER670
Metal Film Resistors - CMF5530K100BER670
Metal Film Resistors - Through Hole 1/4watt 30.1Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 30.1Kohms 0.1%

Supplier's Site
Through Hole Resistors - CMF5530K100BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K100BER670-ND
Through Hole Resistors CMF5530K100BER670-ND
30.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,301Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C3026 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,301Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C3026
Resistor,metal Film,301Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C3026
Resistor,Metal Film,301KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,301KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K100BER670 CMF5530K100BER670-ND 41C3026
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,301Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details