Vishay Intertechnology, Inc. Through Hole Resistors CMF552K9400DHR6

Description
2.94 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.94 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K9400DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K9400DHR6-ND
Through Hole Resistors CMF552K9400DHR6-ND
2.94 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.94 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.94K OHM 1/2W .5% AXIAL - CMF552K9400DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/2W .5% AXIAL
CMF552K9400DHR6
RES 2.94K OHM 1/2W .5% AXIAL CMF552K9400DHR6
RES 2.94Kohm 1/2W .5% AXIAL

RES 2.94Kohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,2.94Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C0279 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.94Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C0279
Resistor,metal Film,2.94Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C0279
Resistor,Metal Film,2.94KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.94KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K9400DHR6-ND CMF552K9400DHR6 41C0279
Product Name Through Hole Resistors RES 2.94K OHM 1/2W .5% AXIAL Resistor,metal Film,2.94Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details