Vishay Intertechnology, Inc. Through Hole Resistors CMF552K7700BHRE

Description
2.77 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.77 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K7700BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K7700BHRE-ND
Through Hole Resistors CMF552K7700BHRE-ND
2.77 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.77 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.77K OHM 1/2W .1% AXIAL - CMF552K7700BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.77K OHM 1/2W .1% AXIAL
CMF552K7700BHRE
RES 2.77K OHM 1/2W .1% AXIAL CMF552K7700BHRE
RES 2.77Kohm 1/2W .1% AXIAL

RES 2.77Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 2.77K .1% T-2 R36 Vishay - 68P3153 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.77K .1% T-2 R36 Vishay
68P3153
Cmf-55 2.77K .1% T-2 R36 Vishay 68P3153
CMF-55 2.77K .1% T-2 R36

CMF-55 2.77K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K7700BHRE-ND CMF552K7700BHRE 68P3153
Product Name Through Hole Resistors RES 2.77K OHM 1/2W .1% AXIAL Cmf-55 2.77K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details