Vishay Intertechnology, Inc. RES 2.55K OHM 1/2W .5% AXIAL CMF552K5500DER6

Description
RES 2.55Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.55Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/2W .5% AXIAL - CMF552K5500DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/2W .5% AXIAL
CMF552K5500DER6
RES 2.55K OHM 1/2W .5% AXIAL CMF552K5500DER6
RES 2.55Kohm 1/2W .5% AXIAL

RES 2.55Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K5500DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K5500DER6-ND
Through Hole Resistors CMF552K5500DER6-ND
2.55 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.55 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K5500DER6 CMF552K5500DER6-ND
Product Name RES 2.55K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2550 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details