Vishay Intertechnology, Inc. RES 2.43K OHM 1/2W .1% AXIAL CMF552K4300BHR6

Description
RES 2.43Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.43Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/2W .1% AXIAL - CMF552K4300BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/2W .1% AXIAL
CMF552K4300BHR6
RES 2.43K OHM 1/2W .1% AXIAL CMF552K4300BHR6
RES 2.43Kohm 1/2W .1% AXIAL

RES 2.43Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K4300BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4300BHR6-ND
Through Hole Resistors CMF552K4300BHR6-ND
2.43 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0015 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C0015
Resistor,metal Film,24.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C0015
Resistor,Metal Film,24.3KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,24.3KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4300BHR6 CMF552K4300BHR6-ND 41C0015
Product Name RES 2.43K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,24.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details