Vishay Intertechnology, Inc. RES 2.18K OHM 1/2W 0.1% AXIAL CMF552K1800BER6

Description
RES 2.18Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.18Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.18K OHM 1/2W 0.1% AXIAL - CMF552K1800BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.18K OHM 1/2W 0.1% AXIAL
CMF552K1800BER6
RES 2.18K OHM 1/2W 0.1% AXIAL CMF552K1800BER6
RES 2.18Kohm 1/2W 0.1% AXIAL

RES 2.18Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K1800BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1800BER6-ND
Through Hole Resistors CMF552K1800BER6-ND
2.18 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.18 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,21.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9880 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C9880
Resistor,metal Film,21.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C9880
Resistor,Metal Film,21.8KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,21.8KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K1800BER6 CMF552K1800BER6-ND 40C9880
Product Name RES 2.18K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,21.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers