Vishay Intertechnology, Inc. RES 240 OHM 1/2W 5% AXIAL CMF55240R00JKEA

Description
RES 240ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 240ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1/2W 5% AXIAL - CMF55240R00JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/2W 5% AXIAL
CMF55240R00JKEA
RES 240 OHM 1/2W 5% AXIAL CMF55240R00JKEA
RES 240ohm 1/2W 5% AXIAL

RES 240ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55240R00JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55240R00JKEA-ND
Through Hole Resistors CMF55240R00JKEA-ND
240 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 240 5% T-1 Ea E3 Vishay - 68P4641 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 240 5% T-1 Ea E3 Vishay
68P4641
Cmf-55 240 5% T-1 Ea E3 Vishay 68P4641
CMF-55 240 5% T-1 EA e3

CMF-55 240 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55240R00JKEA CMF55240R00JKEA-ND 68P4641
Product Name RES 240 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 240 5% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers