Vishay Intertechnology, Inc. Res Metal Film 22.3K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R CMF5522K300BEEB

Description
Res Metal Film 22.3K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 22.3K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 22.3K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R - CMF5522K300BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 22.3K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R
CMF5522K300BEEB
Res Metal Film 22.3K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R CMF5522K300BEEB
Res Metal Film 22.3K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 22.3K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CMF5522K300BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K300BEEB-ND
Through Hole Resistors CMF5522K300BEEB-ND
22.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 22.3K .1% T-9 Eb E3 Vishay - 68P4130 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22.3K .1% T-9 Eb E3 Vishay
68P4130
Cmf-55 22.3K .1% T-9 Eb E3 Vishay 68P4130
CMF-55 22.3K .1% T-9 EB e3

CMF-55 22.3K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K300BEEB CMF5522K300BEEB-ND 68P4130
Product Name Res Metal Film 22.3K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cmf-55 22.3K .1% T-9 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers