Vishay Intertechnology, Inc. Through Hole Resistors CMF5522K100DHRE

Description
22.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5522K100DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K100DHRE-ND
Through Hole Resistors CMF5522K100DHRE-ND
22.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22.1K OHM 1/2W 0.5% AXIAL - CMF5522K100DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/2W 0.5% AXIAL
CMF5522K100DHRE
RES 22.1K OHM 1/2W 0.5% AXIAL CMF5522K100DHRE
RES 22.1Kohm 1/2W 0.5% AXIAL

RES 22.1Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 22.1K .5% T-2 R36 Vishay - 68P4115 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22.1K .5% T-2 R36 Vishay
68P4115
Cmf-55 22.1K .5% T-2 R36 Vishay 68P4115
CMF-55 22.1K .5% T-2 R36

CMF-55 22.1K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K100DHRE-ND CMF5522K100DHRE 68P4115
Product Name Through Hole Resistors RES 22.1K OHM 1/2W 0.5% AXIAL Cmf-55 22.1K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1074147P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 8.2 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details