Vishay Intertechnology, Inc. Through Hole Resistors CMF55221R00FKRE

Description
221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55221R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55221R00FKRE-ND
Through Hole Resistors CMF55221R00FKRE-ND
221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 221 OHM 1/2W 1% AXIAL - CMF55221R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/2W 1% AXIAL
CMF55221R00FKRE
RES 221 OHM 1/2W 1% AXIAL CMF55221R00FKRE
RES 221ohm 1/2W 1% AXIAL

RES 221ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 221 1% T-1 R36 Vishay - 68P4308 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 221 1% T-1 R36 Vishay
68P4308
Cmf-55 221 1% T-1 R36 Vishay 68P4308
CMF-55 221 1% T-1 R36

CMF-55 221 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55221R00FKRE-ND CMF55221R00FKRE 68P4308
Product Name Through Hole Resistors RES 221 OHM 1/2W 1% AXIAL Cmf-55 221 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details