Vishay Intertechnology, Inc. Through Hole Resistors CMF55219R00FKEB

Description
219 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
219 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55219R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55219R00FKEB-ND
Through Hole Resistors CMF55219R00FKEB-ND
219 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

219 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 219 OHM 1/2W 1% AXIAL - CMF55219R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 219 OHM 1/2W 1% AXIAL
CMF55219R00FKEB
RES 219 OHM 1/2W 1% AXIAL CMF55219R00FKEB
RES 219ohm 1/2W 1% AXIAL

RES 219ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 219 1% T-1 Eb E3 Vishay - 48P6311 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 219 1% T-1 Eb E3 Vishay
48P6311
Cmf-55 219 1% T-1 Eb E3 Vishay 48P6311
CMF-55 219 1% T-1 EB e3

CMF-55 219 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55219R00FKEB-ND CMF55219R00FKEB 48P6311
Product Name Through Hole Resistors RES 219 OHM 1/2W 1% AXIAL Cmf-55 219 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 219 ohms 219 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details