Vishay Intertechnology, Inc. Metal Film Resistors - CMF5520R000DHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5520R000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5520R000DHBF
Metal Film Resistors - CMF5520R000DHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5520R000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520R000DHBF-ND
Through Hole Resistors CMF5520R000DHBF-ND
20 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C0701 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C0701
Resistor,metal Film,20Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C0701
Resistor,Metal Film,20Ohms,250WV,.5 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,20Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520R000DHBF CMF5520R000DHBF-ND 41C0701
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,20Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details