Vishay Intertechnology, Inc. RES 20M OHM 1/2W 1% AXIAL CMF5520M000FKRE

Description
RES 20Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 20Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20M OHM 1/2W 1% AXIAL - CMF5520M000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20M OHM 1/2W 1% AXIAL
CMF5520M000FKRE
RES 20M OHM 1/2W 1% AXIAL CMF5520M000FKRE
RES 20Mohm 1/2W 1% AXIAL

RES 20Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520M000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520M000FKRE-ND
Through Hole Resistors CMF5520M000FKRE-ND
20 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 20M 1% T-1 R36 Vishay - 68P3740 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 20M 1% T-1 R36 Vishay
68P3740
Cmf-55 20M 1% T-1 R36 Vishay 68P3740
CMF-55 20M 1% T-1 R36

CMF-55 20M 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520M000FKRE CMF5520M000FKRE-ND 68P3740
Product Name RES 20M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 20M 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers