Vishay Intertechnology, Inc. RES 20.5K OHM 1/2W 1% AXIAL CMF5520K500FKEA70

Description
RES 20.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/2W 1% AXIAL - CMF5520K500FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/2W 1% AXIAL
CMF5520K500FKEA70
RES 20.5K OHM 1/2W 1% AXIAL CMF5520K500FKEA70
RES 20.5Kohm 1/2W 1% AXIAL

RES 20.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520K500FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K500FKEA70-ND
Through Hole Resistors CMF5520K500FKEA70-ND
20.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 20.5K 1% T-1 Ea E3 Vishay - 68P3724 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 20.5K 1% T-1 Ea E3 Vishay
68P3724
Cmf-55-70 20.5K 1% T-1 Ea E3 Vishay 68P3724
CMF-55-70 20.5K 1% T-1 EA e3

CMF-55-70 20.5K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520K500FKEA70 CMF5520K500FKEA70-ND 68P3724
Product Name RES 20.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 20.5K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers