Vishay Intertechnology, Inc. RES 20.2K OHM 1/2W 0.1% AXIAL CMF5520K200BEEA

Description
RES 20.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 20.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.2K OHM 1/2W 0.1% AXIAL - CMF5520K200BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.2K OHM 1/2W 0.1% AXIAL
CMF5520K200BEEA
RES 20.2K OHM 1/2W 0.1% AXIAL CMF5520K200BEEA
RES 20.2Kohm 1/2W 0.1% AXIAL

RES 20.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520K200BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K200BEEA-ND
Through Hole Resistors CMF5520K200BEEA-ND
20.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 20.2K .1% T-9 Ea E3 Vishay - 68P3707 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 20.2K .1% T-9 Ea E3 Vishay
68P3707
Cmf-55 20.2K .1% T-9 Ea E3 Vishay 68P3707
CMF-55 20.2K .1% T-9 EA e3

CMF-55 20.2K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520K200BEEA CMF5520K200BEEA-ND 68P3707
Product Name RES 20.2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 20.2K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers