Vishay Intertechnology, Inc. Metal Film Resistors - CMF5520K000FHR670

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5520K000FHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5520K000FHR670
Metal Film Resistors - CMF5520K000FHR670
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5520K000FHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K000FHR670-ND
Through Hole Resistors CMF5520K000FHR670-ND
20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,200Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0636 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,200Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C0636
Res,metal Film,200Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C0636
RES,Metal Film,200KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

RES,Metal Film,200KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520K000FHR670 CMF5520K000FHR670-ND 41C0636
Product Name Metal Film Resistors - Through Hole Resistors Res,metal Film,200Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers