Vishay Intertechnology, Inc. RES 205K OHM 1/2W 0.5% AXIAL CMF55205K00DHEA

Description
RES 205Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 205Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205K OHM 1/2W 0.5% AXIAL - CMF55205K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM 1/2W 0.5% AXIAL
CMF55205K00DHEA
RES 205K OHM 1/2W 0.5% AXIAL CMF55205K00DHEA
RES 205Kohm 1/2W 0.5% AXIAL

RES 205Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55205K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55205K00DHEA-ND
Through Hole Resistors CMF55205K00DHEA-ND
205 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

205 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 205K .5% T-2 Ea E3 Vishay - 68P3883 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 205K .5% T-2 Ea E3 Vishay
68P3883
Cmf-55 205K .5% T-2 Ea E3 Vishay 68P3883
CMF-55 205K .5% T-2 EA e3

CMF-55 205K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55205K00DHEA CMF55205K00DHEA-ND 68P3883
Product Name RES 205K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 205K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 205000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers