Vishay Intertechnology, Inc. RES 1.47M OHM 1/2W 2% AXIAL CMF551M4700GKBF

Description
RES 1.47Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.47Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47M OHM 1/2W 2% AXIAL - CMF551M4700GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47M OHM 1/2W 2% AXIAL
CMF551M4700GKBF
RES 1.47M OHM 1/2W 2% AXIAL CMF551M4700GKBF
RES 1.47Mohm 1/2W 2% AXIAL

RES 1.47Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M4700GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M4700GKBF-ND
Through Hole Resistors CMF551M4700GKBF-ND
1.47 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 1.47 Mohm, +/2 Percent, 100 Ppm Vishay - 40C6754 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.47 Mohm, +/2 Percent, 100 Ppm Vishay
40C6754
Cmf55, 1.47 Mohm, +/2 Percent, 100 Ppm Vishay 40C6754
CMF55, 1.47 MOhm, +/- 2 Percent, 100 ppm

CMF55, 1.47 MOhm, +/- 2 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M4700GKBF CMF551M4700GKBF-ND 40C6754
Product Name RES 1.47M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf55, 1.47 Mohm, +/2 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.47E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers