Vishay Intertechnology, Inc. RES 1.24M OHM 1/2W 1% AXIAL CMF551M2400FHR6

Description
RES 1.24Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.24Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24M OHM 1/2W 1% AXIAL - CMF551M2400FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24M OHM 1/2W 1% AXIAL
CMF551M2400FHR6
RES 1.24M OHM 1/2W 1% AXIAL CMF551M2400FHR6
RES 1.24Mohm 1/2W 1% AXIAL

RES 1.24Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M2400FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M2400FHR6-ND
Through Hole Resistors CMF551M2400FHR6-ND
1.24 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.24 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.24Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6668 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.24Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C6668
Resistor,metal Film,1.24Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C6668
Resistor,Metal Film,1.24MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.24MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M2400FHR6 CMF551M2400FHR6-ND 40C6668
Product Name RES 1.24M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.24Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.24E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details